Elasto Proxy's Sealing Solutions Blog Blog

Elasto Proxy's Sealing Solutions Blog

Elasto Proxy's Sealing Solutions Blog is the place for conversation and discussion about the design and manufacturing of rubber and plastic parts and products. In addition to regular content from Elasto Proxy, you'll hear from companies across the rubber and plastics industry.

Previous in Blog: How to Install Edge Trim   Next in Blog: Design for Manufacturing in Injection Molding
Close
Close
Close
Rate Comments: Nested

Engine Compartment Insulation and Cab Insulation Samples

Posted July 27, 2019 9:55 AM by Doug Sharpe

Engine compartment insulation and cab insulation protects mobile equipment and operators against heat, noise, vibrations, and environmental conditions. The Elasto Bag, a sack full of samples from Elasto Proxy, contains engine bay insulation, cabin insulation and rubber floormats that you can see for yourself and hold in your hands. Here’s a look at what’s inside.

Engine Compartment Insulation Samples

The Elasto Bag contains three types of engine compartment insulation.

SH-500-58-ZMT reduces heat and noise from the engine bay. This three-layer composite sandwiches a layer of silicone foam between a reinforced fabric facing and a removable liner with a PSA adhesive. The facing material is black and smooth. All three materials provide strong resistance to chemicals, oils, and mildew. SH-500-58-ZMT is suitable for applications with temperature ranges between -40° C and 150° C.

SH-625-54-ZTBRA is thermal-acoustic insulation for maximum sound attenuation over a broad frequency range. It sandwiches a vibration damper between acoustical foams and includes a metal foil facing that reflects radiant heat. For ease-of-installation, an adhesive-backed liner is used. SH-625-54-ZTBRA is dense, flexible, and characterized by high transmission loss and high noise reduction coefficients.

SH-2000-48-MEZT is a lightweight, fire-resistant melamine foam that can be combined with various facing materials and PSA liner. The open-cell melamine foam combines high-temperature resistance with superior sound-absorbing properties. Facing materials like aluminum foil can reflect radiant heat and provide chemical resistance.

Cab Insulation Samples

The Elasto Bag contains four types of cab insulation.

SH-250-60-PVTM (FM-ZM) is an insulation sandwich that consists of a sound-absorbing foam bonded to a vinyl facing. The facing material contains small holes for enhanced acoustical properties and provides an attractive appearance for cabin interiors. For ease-of-insulation, SH-250-60-PVTM (FM-ZM) features a removable liner with PSA adhesive.

SH-500-PVTG combines the sound absorption of acoustical foam with the toughness and durability of a vinyl facing. The foam meets industry-specific flammability requirements and is heat-laminated to a vinyl film with small holes for enhanced noise control. SH-500-54-PVTG’s attractive appearance makes it a good choice for vehicle interiors, marine headliners, and enclosures.

SH-1000-54-PVTBL sandwiches a thick layer of polyether or polyurethane foam between a PVC-coated fabric facing and a removable liner with PSA adhesive. The charcoal-colored facing material contains a series of small holes for enhanced noise control. The foam is tested to ASTM specifications and meets various flammability standards.

SH-1000-54-ZZUT consists of a sound-absorbing foam that’s heat-laminated to a urethane film or matte facing. These films and facings come in different colors and can provide resistance to moisture, dirt, and most petroleum products. For ease-of-installation, SH-1000-54-ZZUT can include a removable liner with PSA adhesive.

Rubber Flooring Samples

The Elasto Bag contains two types of rubber flooring.

FM-500-60-ZM flooring contains a single layer of acoustical foam that’s bonded to a sound barrier. The top of this barrier material features a durable, wear-resistant, diamond plate design. Applications for FM-500-60-ZM include floormats and flooring in trucks, buses, construction equipment, and agricultural machinery. This composite is also a good choice for runners and anti-fatigue mats.

FM-625-50-ZM features a weather-resistant pebbled surface and provides superior impact strength. Applications include floor mats in heavy equipment and mining equipment, and tool box liners and trailer wall liners. FM-625-50-ZM is also used as a ground liner for storage tanks or berms. The polyethylene foam that’s used meets flammability specifications for the mobile equipment industry.

The Elasto Bag: Thermal and Acoustic Insulation Samples

Do you design, manufacture, repair or maintain mobile equipment? Would you like samples of thermal and acoustic insulation that you can see for yourself and hold in your hands? For samples of engine compartment insulation, cab insulation, and rubber flooring, ask for the Elasto Bag.

Reply


Previous in Blog: How to Install Edge Trim   Next in Blog: Design for Manufacturing in Injection Molding

Advertisement