|
From BornRich:
If you are afraid to ride a motorcycle, then this thing is just for you! It is a three-wheeler vehicle termed as V2 Roadster by Triketec, which stands somewhere between a car and a bike. The vehicle is motorized by a turbocharged inline three-cylinder engine, has independent suspension at the rear, along with traction control and ABS braking. It weighs 1,227 pounds and has a 92 hp engine. The only thing it lacks is a hood to keep you dry in rough weather! The odd-looking vehicle is priced at $40,000. It stands not a chance to compare with the fast moving contemporary bikes, priced likely, neither in looks nor in performance! Via: Autopia
Read the whole article
|