I forgot my password.
Don't have an account?
We want to increase close impeller diameter up-to 270mm to 320mm. suggest the method to increase impeller diameter.
Take out the old one and put in a new one. First determine if sufficient space is available, and if the motor power will be enough.
Buy an impeller with a larger diameter??
What material is the impeller made of? The best solution may be to buy a new one and cut it to the required size.
Be sure to have it properly balanced after machining.
I have a few questions regarding your choice to increase the size of the impeller:
My suggestions are stated below:
Typically the reason you modify the impeller is to get:
Answer a few of the questions above and maybe you will get your answers?
Easy. Get on the phone, and talk it through with the pump manufacturer.