Anonymous Coward writes:
I am attempting to pass current from a static part to a moving part via induction. Once that works I would like to use the current to power an IR LED and then receive the resistance value from a mated IR sensor also via inductance.
The current circuit has 9v and 5v DC source and runs off of a PIC microcontroller.
How do I generate an AC signal from a battery with a PIC? Or is there a way to create an inductance from a DC source?
How many windings of what thickness magnet wire would I need for the current to jump the air gap (gap is approximately 1 mm)?
My concept for sensing the optical signal could work via reverse induction sending current from the moving to static part over the 1 mm gap and then just sense the current flow using the PIC.