I would like to calculate the min. tensile strength, yeild strength, and torsional strength of a weld joint. What formulas would I use for the following.
Given ER80S-D2 filler metal- Yield Strength(PSI)=95,000 Tensile Strength(PSI)=110,00
The weld joint is a complete penetration V-Groove with a 1.38 inch groove depth and a 40 degree included angle. The pipe has an OD of 8" and inside ID of 5.28"
Do I need additional information to calculate, can i just calculate the area and use the YT, TS above. What about torsional?