Is there a method to apply optically very clear ceramic that can be layed as a thin film over a mirror-finish metal substrate to form a mirror from the bottom up? I would like to create mirrors that are irregular in shape, and can imagine doing this by applying silver or aluminium film to a metal substrate and then firing a ceramic onto the top. The ceramic seal would need to be UV stable and to protect the mirror from oxidation, moisture, abrasion etc. Is this feasible? Can anyone suggest suppliers? Thanks.