I am facing a problem in alignment between gear box and shaft. actually my shafting is having a 8 deg inclination. therefore my gap consists of axial gap of 0.3 to 0.5 mm and angular distance of 0.05 mm at 500 mm dia. my gear box coupling is of 500mm diametrically. i am achieving a reading of 0.2 at bottom and top 0.25mm please suggest , is this correct for gap vertical. please suggest if my shafting is in a straight line then also my reading will consist of axial gap and angular distance or it will be only axial gap. as per me exact reading should be 0.4 at bottom and top 0.45 mm at top and at o and 180 deg it should be 0.42 mm. please suggest if i am wrong. Are gap and sag readings should be same for the full day or allowances should cater for ambient temperature.