A 400V,3Ph+N, 50Hz, Isc=50kA/1Second, In=400A, MCC panel with two incoming power sources is required. Interlock 1 of 2 is required and no bus-coupler is to be considered by costumer. The control voltage is supplied from 220V DC un-interruptible Power supply. Contract standard is IEC.
Similar to this, is a 230V, 1Ph, Isc=10kA/1Second, In=100A, distribution panel with two incoming power sources.
There are several methods for design of Auto change Over Scheme for example by using two contactors, by using auto change over circuit breakers, by two individual circuit breakers. But I don't have more detail information / experience about them.
I need experiments and advices of engineers or related useful links.