I'm looking for a short circuit proof lamp driver circuit that will source up to 200ma @ 12v to 32v (where the other side of the DC lamp is connected to ground) but foldback safely under shortcircuit conditions. The current source drivers, ULN2076, do not have short-circuit protection and literally burst into flames under short circuit condition. I've tried some quad Lamp Drivers from TI with built in short circuit protection, but the normal surge currents can range up to 350ma and sometimes this is enough to cause the TI drivers to think theres a short circuit and not turn on. I'd prefer a FET source driver circuit with low on resistance for ultimate efficiency. Thanks.
"Almost" Good Answers: