I'm designing a timing gate system for use in swimming and would like advice on whether Ultrasonic range transducers or reflective optical switches are better suited for the task. Waterproof case, single rail 9VDC max, and will use a micro to do the ADC and Comms. Have considered RFID but can't get the range. Also considered magnetic sensors but don't really want to make the swimmers wear anything, plus where do your put it. Finally considered 5Hz GPS but the pool is only 50m long and can be indoors. I can't use lasers or any other device which may injure the swimmer.
I simply need to know when a swimmer has passed in front of the sensor at a range of less than 800mm.
"Almost" Good Answers: