chilled water from earth coupled loops ECL's
just a note to industrial chiller needs:
DATA since 1995 2 examples installed by JP.
3200 ft of hdpe 160 sdr-11 poly gt-black 3/4"
in
standard grouting by standard local driller boring
12x245 ft vertical depths
and some additional 5ft deep horizontal headers/piping
in 52 degree clay-stone SE Cleve WET drilling
having water standing@ 40 ft from surface
with
102 degree entering 20% pro-gly water
YIELDED
91 degree returning (chilled supply) fluid ( ! )
measured exchange at 262 Mbh or ~ 22 net TONS
POND: 11 ft deep, 12 x 1" x 420 ft coils
piped in 5 spirals 6" wound around spacing (ctr)
~ 7ft dia coils, 5 layers , each.
and 550 ft 2" down and back (1100 ft 3ft apart)
headers at 5ft in 52 degree soil to pond
at 56 GPM
3hp circ- G-Fos + Baldor
a 94 degree entering: Chilled to 77 (winter)
and 79-81 throughout summer [27-37 TONS net chill]
~ NO HVAC-REFG MAINTENACE since 1997...
fyi: sold by performance contract:
saving 84%/ut'y + service is 'nill' 2-year R.O.I.
chill chiller maintenance geo geothermal save