Hi,
Is there anyone who can help me on this?
I have a industrial diesel engine which I need to couple to a pump. The problem is the engine is rated max. power at 3000rpm and my pump is sized to operate at 2500rpm to achieve the rated flow and also to meet the delivered power of the engine.
Can I radially load the diesel engine crankshaft bearing by attaching a pulley to the fly wheel with a shaft and bearing assembly? The configuration will be flywheel, shaft with pulley followed with a bearing assembly. The shaft is bolted rigidly on to fly wheel and the free end supported with a bearing.
"Almost" Good Answers: