I am having a problem with the process of soldering components. My actual process starts with a fixture that holds the two cables from the top of the microphone (which has 4 mm of diameter and has 2 soldering pads), once the cables are in place we put the solder tip on the pad and apply the solder. This takes to freaking long!! and it is very risky, and it will be a lot riskier because we are thinking of using a 3 mm microphone!! Does anyone know another method to solder on tiny solder pads???