i would like to know the cost of a boiler which is used in thermal power projects. an abstarct cost will do however an exact cost will be more helpful. any size boiler cost will do....
1050 MW Power Plant ? Nobody will give you the price unless you pay upfront for engineering charges. Convert my figures of Boiler + Turbine 60 MW and calculate for 1050MW as estimated +/- 10 %. Say $ 430,000,000/- ~ $ 450,000,000/-. excluding Civil,Mechanical,Piping,electrical,Installation, Commissioning etc.
To undertake the Engineering prior making out a Proposal anybody can charge initial
$ 1,000,000/- and Consultancy 2.5% of the Project Cost.
__________________
I not only use all the brains that I have, but all that I can borrow. Woodrow Wilson
"Almost" Good Answers: