Dear all,
One of my friend need help to find a bearing source for the Paper machinery equipment.
The bearing require for Rewinder, Make-Jagemberg
Horizontal sliding needle Bearing Make-Star, Shape-Rectangular, No.952810-AA09L,1821-31.
They have bought the machine from Jagneberg Papiertechnik GmbH Neuss.
The Model detail- Auftrag-Nr.1010026345, Bauj.2001.
Masch-type-vari-flex-steuersp.230/24v, f 50Hz, Bedriebssp.400V f 50Hz.
Tempreture Max 40 degree C. Betrieasdruck max. luft6/oel 150 bar.
This is the detial I have.
Please suggest.
"Almost" Good Answers: