Hi
Could anybody can give an idea to choose fault current for high voltage substation grounding design. I am doing grounding design of 138/25 kv substation. the transformer is delta/y configuration. 25 kv side is grounded with NGR. I am given the ultimate fault current for 138 kv side 22KA and for 25 kv side 21 kA. The 25 kv side feeder is connected with reactor which limiting the current if the fault occur outside substation. My understanding if the bus fault in 25 kv side, most of current return through NGR and a portion of current goes through groudgrid. In the case the worst case fault will be 138 kV side fault. I will appreciate if anybody can give an idea. I am not sure I am right or wrong. Please correct me.