I have a half dozen inexpensive function generators that I want to have students use to sweep a series RLC circuit where f0 = ~ 1 kHz. I want to have them start at 100 Hz and go up to 10 kHz so that they see the resonance. Unfortunately, the function generators have an output impedance of ~ 600 Ohms and the resonant impedance of the RLC circuit is only about 10 Ohms, so it loads the generators too much. I'm looking for a straightforward fix.
I can't seem to find a small quantity of impedance matching transformers. I can't buy new generators. I thought I might try one of those 1 chip audio power amps, about 2 W, with an output impedance of maybe 4 Ohms. It won't matter if the output voltage level changes by 30 % or so.
Would that work?
__________________
"Well, I've wrestled with reality for 35 years, Doctor, and I'm happy to state I finally won out over it." Elwood P. Dowd