I am involved in a project that will require the mass production drilling of 20 holes per part at (4mm) .157" dia.. The holes are located around the circumference of a (48mm) 1.89" dia. with a sectioned wall thickness of 3.8mm (.15"). The part is 304 stainless steel. Does anyone have experience in such. I am planning on using carbide stubby drill bits. The holes also have to be chamfered or at the very least have no burr. Questions: drill speed RPM., feed rate, any special coolants that enhance performance, what tool life to expect?
Also. If you know of any store boughten equipment or suppliers of an automated drill unit to do approx. 180 parts an hr.. Each part having 20 holes. Preferably located in North America.
Greatly appreciated.
Mash
Good Answers:
"Almost" Good Answers: