I have problem for choice spinning roll material, this roll is attached
on sewing machine for rolling yarn fibre (form pipe)
this roll spinning with speed 20 km/Hour and load the yarn is 2 kg,
after 2 weeks this material to deformation and after that to crack ( we
assump this material have done moment shears inertia ), may anyone for
help me for choice suitable material. until now we use Low carbon steel
for spinning roll with dimension pipe 3 inch and thickness 2 mm