in our UPS system, the inverter converts 110VDC from battery bank to a 230VAC single phase . the inverter efficiency is 92%. the output ac current of inverter is displayed on the LCD display of inverter.i want to know the DC current taken by inverter for a given AC load current.

i use the energy conservation law for this purpose i.e.
efficiency = output / input = Vac x Iac / Vdc x Idc
=> Idc =(Vac x Iac) /(efficiency x Vdc) .
i want to know ,is my procedure of calculating the dc input current of inverter is correct? if not ,then what else method is used ?
"Almost" Good Answers: