Frienz,
What is the correct fabrication sequence for tube to tube sheet for heat exchanger?If both are OK,then what is the pros and cons of two sequences. A detailed opinion from experienced people on this subject expected.
Sequence-I
1.Clean tube sheet hole and tube surface.
2.Insert the tube in to tube sheet hole.
3.Expand the tube to tube sheet by mechanically.
4.seal weld the outside diameter of the tube to tube sheet surface.
5.Dye Penetrant test and leak test
Sequence-II
1.Clean tube sheet hole and tube surface
2.Insert tube in to tube sheet hole.
3.Seal weld the outside dia of the tube to tube sheet surface by mechanically.
4.Expand the tube to tube sheet surface.
5.Dye Penetrant test and leak test