Hi;
I have a UPS
1KVA in my home with 2nos flooded lead acid batteries each 12V 70AH to provide back up to fans and lights. Batteries
are almost 13months old and average daily usage of batteries is almost 8hours and max 8A flows from batteries. As the weather is extremely hot in summer season, the temperature
of the room where system has been installed some time rises up to 40C.
Now I am facing
a problem that during charging, batteries become hot. Last day when I checked,
the charging voltage was 27.8V @ 6.3A and batteries were hot. The charging
system of UPS is fully automatic i.e. three stage charging system. The batteries
are providing good back even in this situation. I am wondering what I should do.
For me, energy is being waste in the form of heat but on the other hand, back
time is ok. I have maintained the electrolyte level.
What do you recommend,
should I change the batteries or any other idea?
"Almost" Good Answers: