|
The question as it appears in the 05/10 edition of Specs & Techs from GlobalSpec:
You and a friend set out one beautiful morning to do a little private flying from a small field; your friend owns a small plane. It's a clear, crisp day and there's no one in the pattern, so you decide to do a couple of touch-and-goes before departing the field for your day of flying. You set the field elevation in the altimeter (there's no tower to get the setting from at this small field) and notice that the associated pressure reading is higher than normal, meaning you're in a nice high pressure air mass. You do your touch-and-goes and note that as you come in over the trees at the end of the runway, the altimeter is reading 500 ft. You fly around for the day and on your way back, you're dodging clouds and the ride has gotten bumpy so you decide to call it a day. As you come in for a landing, you set yourself up to cross the trees at 500 feet but quickly realize you are going to hit them if you don't fly higher than you did this morning. What's going on?
Click here to view previous Challenge Questions.
|