Solutions for Industrial Computing Blog

Solutions for Industrial Computing

The Solutions for Industrial Computing Blog is the place for conversation and discussion about industrial computers, systems and controllers; communications and connectivity; software and control; and power strategies. Here, you'll find everything from application ideas, to news and industry trends, to hot topics and cutting edge innovations.

Previous in Blog: Do You Want the New Version of SIMATIC?   Next in Blog: Matrix Cloud Support or Run down a Rabbit Hole?
Close
Close
Close
2 comments
Rate Comments: Nested

Windows Tackles Embedded Complexity

Posted May 12, 2011 8:30 AM by embeddedreporter

Embedded devices are beginning to look a lot like desktop computers, as customers demand graphical interfaces, high-speed communications, multimedia, and full integration with Internet-delivered data and services. With these features already built into the Windows operating system, it is only natural for developers to consider variations of the Windows operating system for new embedded products. Microsoft's latest Windows Embedded portfolio of platforms and technologies offers the developer plenty of features and functionality to support the next generation of highly complex embedded devices.

Software complexity is just one of several reasons to consider a Windows variation for embedded applications. Other advantages of a Windows-based operating system are the availability of a large number of skilled programmers, familiar development tools, and extensive third-party hardware and software support. Newer embedded devices also require local data Security for remote applications and network security software to safely connect with remote databases and services.

Windows Embedded Standard 7 includes several new security features, including BitLocker and DirectAccess to deal with these cases. For local security, BitLocker encrypts data stored on protected volumes, so if a hard drive is removed from the system, the data is unreadable. For communications security, DirectAccess automatically creates a secure connection between client systems and the company server without the need to initiate a Virtual Private Network (VPN) session. Microsoft also spends considerable time and resources testing and fixing security flaws for both desktop and embedded products.

Reply

Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Panama - Member - New Member Hobbies - CNC - New Member Engineering Fields - Marine Engineering - New Member Engineering Fields - Retired Engineers / Mentors - New Member

Join Date: Dec 2006
Location: Panama
Posts: 4273
Good Answers: 213
#1

Re: Windows Tackles Embedded Complexity

05/12/2011 11:21 PM

Ummm, isn't MS coming a little late to the party for embedded systems?

"Linux has been the most popular operating system choice reported by respondents to the annual survey since 2004...At that time, only "No formal OS" and "Other" ranked higher among respondents" From VDC's annual 2008 Embedded Software Market Intelligence report...

Of course, it is already 2011...

Reply
Guru

Join Date: Dec 2009
Posts: 581
Good Answers: 15
#2

Re: Windows Tackles Embedded Complexity

05/13/2011 9:29 AM

The only thing M$ has to offer an embedded system developer is a fairly mature and familiar library. There are several other mature options, linux being one. Windows is worth considering, but far from being a clear choice.

__________________
Ignorance is no sin. Willful ignorance is unforgiveable.
Reply
Reply to Blog Entry 2 comments

Previous in Blog: Do You Want the New Version of SIMATIC?   Next in Blog: Matrix Cloud Support or Run down a Rabbit Hole?

Advertisement