|
From Born Rich:
In this day and age, desktops, laptops, projection screens and projectors seem too passé at office meetings. The new generation of executives is enthralled by the touch-sensitive options for accessing, sharing and managing data. And here’s the TouchTable TT45 that niftily functions as a mobile presentation and input device. Featuring a 46-inch touch-sensitive table surface with 1920 x 1080 resolution, it renders easy access to the displayed information and menu system, allowing control of the discussion to flow naturally. A must-have for group discussions, this kind of shared experience increases each participants' understanding, resulting in faster, more confident decision making.
Additionally, it can be networked to allow synchronized remote collaboration. This means that different groups can connect to the network and share data over long distances. Each device on the network displays the same information and is updated concurrently.
The 170 x 170 viewing angle and height adjustment feature coupled with system mobility allows the TT45 to be configured and wheeled in effortlessly to the appropriate location.
Read the whole article
|