Goal: build a portable meat locker and place it against the back wall of my garage. Inside dimensions would need to be 8' wide, 6' deep and 7.5' high. Door 36"X 84" on front 8' wall. Inside walls lined with FRP. Use aluminum studs. Seal against cement floor with angle iron tabs . I can go with 220 or 110VAC. I want to maintain 36-40 degrees F. I can run duct work to the outside if needed (garage is musty). What type of insulation would be the most insulating yet economical? How thick should the walls be? What should the exterior of the walls be constructed of? Could a window unit air conditioner maintain that temperature 24/7?
I appreciate all input...