Hello CR4 Forum,
I seek to build a diesel injection pump test stand. The stand will turn the injection pump at a pre selected speed. However it is necessary to record and display the number of revolutions as well as the speed in revolutions per minute. The machine must be able to indicate cc's per 1000 strokes (of the pumping element).
My request for information regards the type of instrumentation necessary to do this counting and hopefully tachometer functions also. Instrumentation which can be set to open a relay at a certain number of revolutions would be optimal. Pump delivery (fluid volume) can easily be accomplished manually.
Thanks in advance for any thoughts or suggestions. Dan
"Almost" Good Answers: