My small company is considering investing in a large format printer/plotter for CAD plots. Currently all prints are made on standard letter size paper ("A" size). I would like to at least get to use "Ledger" size 11 x 17 paper, simply for readability of drawings, which have in the past mostly been created as "B" size drawings in AutoCAD or SolidWorks. A secondary issue is the desire to create full scale templates for quick checks of sheet-metal and other flat parts, which can sometimes be larger than will fit on even 11 x 17 paper. Therefore, one of the owners suggested that we could actually purchase a large format plotter, using sheets or roll paper (preferably as an option), as well as the two smaller formats, letter and ledger.
We do not have a real need for color, except possibly for use in rendering assembly instruction illustrations. Ideally a color option would be a nice, but not necessary, feature. However, it seems that in at least one product line, HP, a lower cost B&W only version no longer exists anyway. The owner was also inclined to steer away from inkjets, concerned about drying times, but I think the point may be moot, with inkjet prints coming out totally dry now anyway, with improved inks and processes. The only other concern might be material costs, if refillable laser toner is cheaper than inkjet cartridges.
I have not been given any budget limitations, but I suspect that the recommended model should come from the "entry-level" end of the product offerings, rather than the "high end". We really do not need many "bells and whistles".
What brands/models are recommended for modest price and high reliability? HP, OCE, Canon? Any others?
Thanks for any info and suggestions.