Hello All,
I need to sharpen high carbon steel type scissors and small knife blades ( 2.5") to cut through an extremely high density PE netting. At present, the edges become dull quickly and I have to sit and resharpen with a Arkansas, whetstone or ceramic.....too slow.
The Japanese and German made steel scissors and knife blades hold the edge the longest but require the longest time to re-edge. The Finnish and Swedish steel sharpens fast but dulls quicker with this 'harder' netting.
They all work fine in nylon and polyester and lower density PE.
I have a 3600 rpm grinder, I have heard that both aluminum oxide and the "paper" wheels with the 150 grit work well.
What are the differences in getting a faster, super surgical edge without damaging the temper of the steel?
Any other suggestions?
Good Answers:
"Almost" Good Answers: