Dear Conference Roomers. Some advice to not to dismantle too much?
500 Hours on the counter. When exciting the starter, I hear just a click.
6 cylinder, in line, turbocharged, 450 HP.
When I check the starter with 12V test bulb, the light is out when engaging. The crankshaft doesn't move a bit. Cannot move it with a long lever on the flywheel either. No oil in the water and no water in the oil. Battery O.K. Took starter out and is O.K. too. Gearbox and propeller shaft are free. I've been asked to diagnose the defect. Engine compartment is very confined. The engine stopped unexpected during cruising. No details: temperature, oil pressure communicated - mysterious defect?
Your help is much appreciated. Thanks
Good Answers:
"Almost" Good Answers: