I'm building a machine for shredding apples. I went to the woods and cut a nice bit of fallen oak an made a 4" diameter 5" long cylinder with a 12mm stainless steel rod through it. The moisture content is up at over 30% .
Should I just carry on and work it as it's going to get wet with apple juice anyway? Or should I take out the shaft and give it a year to dry a tad, with a risk of splitting?
It will have stainless steel screws protruding from it, and be mounted inside a hopper and driven from my old golf trolley motor. As it whizzes round it will shred the apples.
I'm looking forward to my trip to Ciderspace
.
I 'turned' it by mounting it on temporary pivots on a slide and running it through the bandsaw

Del
Good Answers:
"Almost" Good Answers: