"small generator 3" - powered with a 3,7 V batery 600 mAh can light a 230 V led bulb 7W E 27 and another generator powered with 1,2 V batery is lighting a Mr 16 230 W 3 W led bulb - " small generator with 1.2 V baterry"
channel: science toolbar
Construction details:
Things I used to create the generator for "small generator 2" :
3V Dc motor + plastic stalk ( inside “2 function toy” cars both parts; plastic stalk is used to fix the case of the toy car – the screw entrance in the plastic stalk)
7w AC led light bulb+ E 27 socket lead+ wires
3,7 v - 600 mah Li-Po battery ( mini drones)
Neodymium magnet sphere diameter 12.7 mm + neodymium magnet screw pot 12.7 mm (you need just the metallic case – remove the neodymium magnet from inside)
Copper coil (inside microwave oven turntable motor)
Construction kit (toys) plastic and metal–used for the coil and the 3v dc motor holder
for any questions regarding construction details do not hesitate to contact us and ideas regarding the improvment of our generators educational purpose
PS: is not inductive coupling.
thx science tollbar
https://www.youtube.com/watch?v=IX4gVXu1s6o
https://www.youtube.com/watch?v=TzSsyyoukfg
Good Answers:
"Almost" Good Answers: