As Test Method Validator/Contractor i have a point that i'm trying to get across a manufacturing and test team...After they build the machine it goes thru a rigorous test procedure where 95-97% Pass with no problems. Final test area then receives the equipment where they calibrate and retest for market. The problem i'm having is that a high number keeps returning from final test claiming that the pressure regulators are off by 5-15% below rated pressure settings. Today i had a test technician run a pre-test and observed every step. i noticed that, every time, they were adjusting the regulators downward from a high pressure (59psi or 60psi) to a desired pressure (30psi). i believe that pressure regulators should be regulated by starting at a low end and increasing by turning CW until the desired pressure is achieved! Can someone help me to convince the manufacturing engineer that i'm right?
Good Answers: