hi.during my last practical training,i was assigned by my company to optimize their compressed air system.the reception i received there is quite bad and i'm not able to gather many data from their operations.so,here is the only data i'm able to gather during the time i was there:
1)compressor type,model (Atlas-Copco ZT55)
2)operating hours (assumed to be 16 hours)
3)pressure setting, working pressure, discharge pressure (5.0-7.0 bar), pressure at point of end use (5.5-6.5 bar)
4)compressed air usage (compressed air is blown in jet form to overcome static charges between a plastic mold and hardened resin in manufacturing of lenses)
5)ideal cfm delivery-evaluated from the regular rules of thumb (1cfm delivered at 100psi)
6)velocity of air through nozzle
7)ambient temperature,pressure
8)nozzle tip measurement (1mm x 5mm, rectangular shape)
so,can anybody suggest to me what i can do to complete my project with this data only?i'm certain i cannot have anymore data due to the lack of measuring devices as well as the lack of documentation from the company.thanks
"Almost" Good Answers: