I want to multiply the number of windings of a Delco Remy 36SI or similar sized alternator by 10 or 12. I believe the standard Delco windings are 14 gauge. This would need to be changed to about a 22 gauge wire for the windings to fit in the slots and to increase the voltage by 10 or 12. I want to use the alternator for a wind turbine and the grid-tie inverter requires high volts and low amps. Is a 22 gauge wire too delicate to use for this application? I realize I need to increase the wind turbine rotor RPMs by about 12 to 15x and change the standard voltage regulator. Thank you for your response.
Good Answers:
"Almost" Good Answers: