Location: Studying in Queens University Belfast until summer09
Posts: 5
Pricing of Nylon 66
02/14/2008 5:52 AM
I am trying to find price trends of nylon 66. Where could I find current and past prices of this and other polymers in order to view the trends and see whether prices are going up or down?
__________________
Our values have to be measured by what we could offer to the society and to the world, when a "balance sheet" is drawn up at the time we leave our "foot prints on the sands of time".
Dear Friends ,
Hi I am sanket jejani , i manufacture glass filled nylon insulators for railway ,, previously we used Dupont Zytel nylon 66 33% GF,,,,it is very expensive material ..around Rs 200/KG or 4 $ per Kg ..... i am looking for material less than 2 $ or less than 90 rs ...... can any one suggest source for me ...
I can accept scrap or regrind material , i asked for some regrind material from a company ..... but melting point which i require is 259 and above and presently i am getting 235 c ....can any one suggest how to increase melting point .....
Good Answers: