I have to verify a cable capacitance spec of a three conductor cable with overall shield measured from all conductors shorted together against the shield.
Unfortunately the wiring test system we use does only perform capacitance measurements between test points (single wire to shield) and does not allow to group test points for this particular test (I guess the system is more intended for actual capacitor measurements).
The idea is to perform three single wire measurements with a new limit value.
The single wire capacitance to shield is 310 pF being the capacitance of all wires shorted to shield 540 pF.
I cannot find a formula for the correlation of the two measurements and I would not like to determine a test limit value based on experiments only.
Can anybody help?