Pl. resolve the query about rating of threadolet.
Spec : Cl 125 FF , Galv CS/CS –A/G/Coated CS – U/G , 0.125" CA
Pipe MOC : Galv CS A53 FBW /A 53 B / API 5L B
Large Fit MOC : CS A 234 WPB
Small Fit MOC : Galv MI A 197 ( 2" & < )
Valve : CS
Valve Trim : API Trim CN8
Flange : CS A 105
Flange rating : Cl 150 RF
150 psig @ -20 F
150 psig @ 365 F
There is only 6000# required provided in Piping spec .
Keeping in view of the following factors such as
1. Service is mild ( cooling water )
2. CA is only 0.125"
3. Low Temp & Pr. conditions
Why can't we use 2000# / 3000# Threadolet as per ASME 16.11 ,Table 2 ?
Also spec calls for class 125 FF but flange & Gasket rating is taken as 150# RF .
Pl. correct my approach of thinking if any.
Thanks