Hi,
I'm trying to establish the best material selection for submersible pumps and associated pipework in an environemt which can be upto 35 degrees C with salinity levels up to 5 times greater than sea water. reaching peaks of 4000 on occassion. There would also be additional sewerage organic and inorganic presence with associated H2s. I'm looking to protect the pump impellors wear rings, faces of mechanical seals and casing of the pump plus the vaves and pipework and securing bracket and bolts. Stainless steel 304 has been used previously unsuccessfully and 316 has lasted longer but still has issues and failures. Anyone any practical knowledge or experience of protection for this type of application or theoretical best material selection metal or composite materials?
Thanks in advance to any and all contibutors to this posting.
Good Answers:
"Almost" Good Answers: