Can 11 KW, 1450 RPM Motor (Say Motor-A) connected to a Constant Torque Load (Belt Conveyor) having Part Load of 80 % be Replaced with 13.2 KW , 2940 RPM (Say Motor- B) by bringing down its speed from 2940 RPM to 1450 RPM by using a VFD (Operating at ~25 HZ)?
Motor-A: 11 KW, 400 V, 50 Hz,D, 21 A, P.F 0.85, 1450 RPM
Motor-B: 13.2 KW, 400 V, 50 Hz, D, 25 A, P.F 0.86, 2940 RPM
Conveyor Belt run at 55 RPM ( Process demand) . The Motor-A is connected to a VFD (VFD is here for the purpose of Soft Start).This Motor is operated at 50 Hz, giving 1450 RPM to the input of the Gearbox. Gear Box out 55 RPM connected to the Pully of the Conveyor Belt. Part load of Motor is 80 % when belt is loaded.
If we put Motor-B (13.2 KW , 2940 RPM) (in emergency situation due to unavailability of Motor-A in spare) and operate it around 25 Hz from the VFD, (so that Pully of the belt moves at 55 RPM) would it work ?
Is Motor-B have enough torque (at 1450 RPM i-e ~25 HZ) to run the Conveyor Belt?
Good Answers: