Hi guys, I just need your technical expertise on this.
There is a motor rated at 400VAC +/-10% (360V/440V), 3 Ph, 50 Hz,30kW, FLC=60A. Now I have to run it on the system voltage i.e. 380VAC +/-10%(342V/418V), 3 Ph, 50 Hz. I understand first of all that the kW rating will reduce and I have to prevent the motor from exceeding the FLC.Is it advisable to run this motor at 380V, considering sometimes it may have to run below 360V and the current may rise above the FLC.
Appreciate your valuable comments.
Good Answers: