Previous in Forum: Why Just A Mechanical Engineer??   Next in Forum: Hydraulic Turbine Repairs under 50 feet of head
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: May 2012
Posts: 1

High Risk Pregnancies Benefit From New NST System

05/16/2012 11:56 AM

FOR IMMEDIATE RELEASE

Contact: Sales Manager, Imaging Associates


CR4 Admin - phone number removed

From the CR4 Rules: Do not post phone numbers or email addresses. The CR4 Admin will delete all phone numbers and email addresses posted in threads or comments. You can share this information via the CR4 internal messaging system.

CR4 Admin - email address removed

From the CR4 Rules: Do not post phone numbers or email addresses. The CR4 Admin will delete all phone numbers and email addresses posted in threads or comments. You can share this information via the CR4 internal messaging system.

HIGH RISK PREGNANCIES BENEFIT FROM WIRELESS NON STRESS MONITORS

Wireless, Paperless NST System Benefits All OB/Gyn Practices

Though originally developed for high risk pregnancies, the VM F6 NST by Visual MED, Inc. is now being used by hospitals and private OB/Gyn practices because its revolutionary wireless and paperless systems allow doctors and OB/Gyn professionals to view real-time scans of a patient from anywhere in the practice, while being able to write annotations and sign off remotely, and link CTG's to their patient's EMT's.

The VM F6 is a multi-functional, easy to sue, affordable, and portable NST system that is the first real paperless alternative to the more conventional CTG Z fold interface, though printing is available. Through wireless technology doctors and OB/Gyn professionals can view in real-time the ongoing scan and make notes in the patient's file, plus instantly send as a file to others, including insurance, via the internet or intranet.

Many other features abound in this groundbreaking unit. Its portability allows for use in remote locations, and can easily be moved within a medical practice or hospital. It offers both AFM (automatic fetal movement) and MFM (manual fetal movement) tracing, dual HFR monitoring for twins, various printing speeds, is waterproof, has a long life lithium battery, and offers optional fetal stimulator and a hand held fetal Doppler.

Visual MED, INC's VM F6 NST stands alone as a wireless and paperless system that allows for remote real-time viewing, annotation, and sharing along a network.

###

To view the VM F6, please visit: http://imaginga.com/ultrasound-supplies/archiving-and-capture-software/digital-nst.html

Register to Reply

Previous in Forum: Why Just A Mechanical Engineer??   Next in Forum: Hydraulic Turbine Repairs under 50 feet of head

Advertisement