Hi,
Mechanical parameters are important in the design of overhead power transmission lines. What all are to be determined. I think the following are sufficient.
1. Max sag (at 75oC, and no wind? , or considering wt of ice, conductor and wind?)
2. Max tension (assuming suitable factor of safety of 2.5 (IEC))
3. Stretched and unstretched length of transmission line (eg for everyday temp and max temp of 75oC).
4. Sag and tension under erection conditions from worst weather conditions.
Any others to be determined?
Regs,
sks
"Almost" Good Answers: