To All Concerned;
I am attempting to design a steam engine based on modifying a standard internal combustion engine. To accomplish this I will need (I believe) up to 13 check valves (8 @ 2" and 5 @ 1") and a custom designed control valve that can be mounted to the otherwise nonfunctioning but still rotating distributor (sitting in place of cap and rotor). This control valve must have 2 outlets @ 180 degrees from each other and 1 inlet @ center, all of 1" diameter. The rotating part of this valve needs to mount to the distributors rotor stub. I am thinking of a can within a can configuration. This valve needs to have the internal orifices adjustable so as to be able to adjust the amount of time the burst of steam is allowed. An alternative would be to include several different rotors. The valve, therefore, needs to be easily disassembled and reassembled. The distributor housing (1983 Toyota Tercel 3AC engine) has a 3 screw cap. The conduit from valve to engine will be the proper grade of hose or ?. The object is to use the engine in 2 cycle fashion. The original valving will be removed and the valve stem holes plugged. The steam is to be introduced through the opened up spark plug holes from the distributor to the first and fourth cylinders. From there it will pass to the 2nd and 3rd cylinders via tubes from the exhaust valve ports of said 1st and 4th cylinders with the rest exiting through the intake valve ports into a manifold. All the remaining steam from nos. 2 and 3 will enter same said manifold and thence to enter the intake of a turbocharger unit set up to run all the accessories (alternator, AC compressor, power steering). I have given you this information in an attempt to help you determine whether or not you can supply (at a reasonable cost) the valves I will need to build my prototype. I am trusting in your better nature to not exploit this for any gain other than that stated. If you wish, however, to invest in this endeavor I will gladly entertain the notion.
Sincerely – Walt Hageman – 509-775-3732
Good Answers:
"Almost" Good Answers: