|
This week's Challenge Question:
A customer takes a 100-link chain to her jeweler. Each link is 1 cm long. She requests to attach a pendant, with a weight equivalent to 21 links of chain, to one end of the 100 cm chain. The jeweler does this, and tries to display it to the customer by laying it on a felt covered table, with the pendant hanging over the table edge, and with the 100 link chain fully extended at a right-angle to the table edge. As the jeweler releases the pendant and chain, the pendant weight overcomes the friction between the chain and the felt covered table (coefficient of friction μ= 0.2) and the pendant starts to fall, pulling the chain off the table. How long will it be before the end link falls off the table?
Assume the table is so high that the pendant would not touch the floor before the entire chain left the table
Ignore any chain extension or compression, and assume complete flexibility at the table edge (i.e. A weight of W acting on the vertical portion of the chain induces a lateral force W on the horizontal portion).
Thanks to SlideRuler for providing us with this Challenge.
And the Answer is....




|
Good Answers:
"Almost" Good Answers: