|
This month's Challenge Question:
You are visiting a new planet, with an average radius of 2500 km, and notice a volcano about to erupt. The volcano spews lava to a height of 4 km. You determine that the initial speed of the lava is 150 m/sec. With this information, is it possible to determine the mass of the planet?
The Answer will be posted right here on CR4 on September 1st. Can't wait that long? Well, check out these weekly challenges from CR4:
Triangle With Rectangle Insert: CR4 Challenge (08/25/09)
Heavy Book: CR4 Challenge (08/11/09)
Nice Sequence: CR4 Challenge (07/28/09)
The Winning Team: CR4 Challenge (07/21/09)
|
Good Answers:
"Almost" Good Answers: